Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15023EVKIT+
MAX15023EVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX15023 CTLR
Manufacturer:
Maxim Integrated
Datasheet:
MAX15023EVKIT+ Datasheet
History Price: $105.54
In Stock: 6880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15023EVKIT+ vs MAX8784EVKIT+
Part No
MAX15023EVKIT+
MAX8784EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
6, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
1.2V, 3.3V
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
10A, 5A
4.5V ~ 5.5V
Regulator Topology
9V ~ 16V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8784
Power - Output
MAX15023
-