☰
MAX15026BEVKIT+
MAX15026BEVKIT+
Active
Description:  KIT EVAL FOR MAX15026
Manufacturer:  Maxim Integrated
History Price: $89.31
In Stock: 18520
MAX15026BEVKIT+ vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
1.5V
1A
Voltage - Input
10A
1.8V ~ 5.5V
Regulator Topology
5V ~ 16V
Boost
Frequency - Switching
Buck
1MHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8627
Power - Output
MAX15026B
-