☰
MAX15031EVKIT+
MAX15031EVKIT+
Not For New Designs
Description:  KIT EVALUATION FOR MAX15031
Manufacturer:  Maxim Integrated
History Price: $45.48
In Stock: 34400
MAX15031EVKIT+ vs MAX15058EVKIT+
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5.4 W
Current - Output
70V
1.8V
Voltage - Input
4mA
3A
Regulator Topology
2.9V ~ 5.5V
2.8V ~ 5.5V
Frequency - Switching
Boost
Buck
Board Type
400kHz
1MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15031
MAX15058