☰
MAX15031EVKIT+
MAX15031EVKIT+
Not For New Designs
Description:  KIT EVALUATION FOR MAX15031
Manufacturer:  Maxim Integrated
History Price: $45.48
In Stock: 47100
MAX15031EVKIT+ vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
70V
13V, 25V, -8V
Voltage - Input
4mA
650mA, 15mA, 10mA
Regulator Topology
2.9V ~ 5.5V
4.5V ~ 5.5V
Frequency - Switching
Boost
Boost
Board Type
400kHz
1.2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15031
MAX1518