☰
MAX15031EVKIT+
MAX15031EVKIT+
Not For New Designs
Description:  KIT EVALUATION FOR MAX15031
Manufacturer:  Maxim Integrated
History Price: $45.48
In Stock: 41800
MAX15031EVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
70V
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
4mA
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
2.9V ~ 5.5V
10.5V ~ 24V
Frequency - Switching
Boost
Boost, Buck, Inverting
Board Type
400kHz
250kHz or 500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15031
MAX1531