Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15031EVKIT+
MAX15031EVKIT+
Not For New Designs
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX15031
Manufacturer:
Maxim Integrated
Datasheet:
MAX15031EVKIT+ Datasheet
History Price: $45.48
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15031EVKIT+ vs MAX16974EVKIT+
Part No
MAX15031EVKIT+
MAX16974EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V, 1V ~ 10V
Current - Output
70V
2A
Voltage - Input
4mA
3.5V ~ 28V
Regulator Topology
2.9V ~ 5.5V
Buck
Frequency - Switching
Boost
220kHz ~ 2.2MHz
Board Type
400kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX16974
Power - Output
MAX15031
-