☰
MAX15032EVKIT+
MAX15032EVKIT+
Active
Description:  KIT EVAL FOR MAX15032
Manufacturer:  Maxim Integrated
History Price: $165.39
In Stock: 44720
MAX15032EVKIT+ vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
30V
1A
Voltage - Input
20mA
8V ~ 76V
Regulator Topology
2.9V ~ 5.5V
Buck
Frequency - Switching
Boost
125kHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5035
Power - Output
MAX15032
-