Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15034BEVKIT+
MAX15034BEVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX15034
Manufacturer:
Maxim Integrated
Datasheet:
MAX15034BEVKIT+ Datasheet
History Price: Obsolete
In Stock: 48420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15034BEVKIT+ vs MAX5026EVKIT
Part No
MAX15034BEVKIT+
MAX5026EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
30V
Current - Output
-
6mA
Voltage - Input
-
3V ~ 11V
Regulator Topology
5V ~ 28V
Boost
Frequency - Switching
Buck
500kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5026
Power - Output
MAX15034
-