☰
MAX15034BEVKIT+
MAX15034BEVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX15034
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48420
MAX15034BEVKIT+ vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
-
1A
Voltage - Input
-
1.8V ~ 5.5V
Regulator Topology
5V ~ 28V
Boost
Frequency - Switching
Buck
1MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8627
Power - Output
MAX15034
-