☰
MAX15038EVKIT+
MAX15038EVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX15038
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38360
MAX15038EVKIT+ vs MAX15020EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
30V
Voltage - Input
4A
2A
Regulator Topology
2.9V ~ 5.5V
7.5V ~ 40V
Frequency - Switching
Buck
Buck
Board Type
1MHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15038
MAX15020