Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15038EVKIT+
MAX15038EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT FOR MAX15038
Manufacturer:
Maxim Integrated
Datasheet:
MAX15038EVKIT+ Datasheet
History Price: Obsolete
In Stock: 48680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15038EVKIT+ vs MAX1518EVKIT
Part No
MAX15038EVKIT+
MAX1518EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
13V, 25V, -8V
Voltage - Input
4A
650mA, 15mA, 10mA
Regulator Topology
2.9V ~ 5.5V
4.5V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
1MHz
1.2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15038
MAX1518