Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15040EVKIT+
MAX15040EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX15040
Manufacturer:
Maxim Integrated
Datasheet:
MAX15040EVKIT+ Datasheet
History Price: Obsolete
In Stock: 33860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15040EVKIT+ vs MAX17065EVKIT+
Part No
MAX15040EVKIT+
MAX17065EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, OLED Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
1.8V
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
4A
2.3V ~ 4.5V
Regulator Topology
2.4V ~ 3.6V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s), Cable(s)
Utilized IC / Part
Board(s)
MAX17065
Power - Output
MAX15040
-