☰
MAX15040EVKIT+
MAX15040EVKIT+
Obsolete
Description:  EVAL KIT MAX15040
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33860
MAX15040EVKIT+ vs MAX1797EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
1.8V
500mA
Voltage - Input
4A
2V ~ 3.3V
Regulator Topology
2.4V ~ 3.6V
Boost
Frequency - Switching
Buck
-
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1797
Power - Output
MAX15040
-