☰
MAX15040EVKIT+
MAX15040EVKIT+
Obsolete
Description:  EVAL KIT MAX15040
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33860
MAX15040EVKIT+ vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
0.8V, 1.3V
Current - Output
1.8V
10A, 10A
Voltage - Input
4A
5V ~ 16V
Regulator Topology
2.4V ~ 3.6V
Buck
Frequency - Switching
Buck
500kHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5066
Power - Output
MAX15040
-