☰
MAX15040EVKIT+
MAX15040EVKIT+
Obsolete
Description:  EVAL KIT MAX15040
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33860
MAX15040EVKIT+ vs MAX8795AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
1.8V
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
4A
4.5V ~ 5.5V
Regulator Topology
2.4V ~ 3.6V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8795A
Power - Output
MAX15040
-