☰
MAX15041EVKIT+
MAX15041EVKIT+
Obsolete
Description:  KIT EVAL MAX15041ETE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4760
MAX15041EVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
3A
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
4.5V ~ 28V
10.5V ~ 24V
Frequency - Switching
Buck
Boost, Buck, Inverting
Board Type
350kHz
250kHz or 500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15041
MAX1531