☰
MAX15041EVKIT+
MAX15041EVKIT+
Obsolete
Description:  KIT EVAL MAX15041ETE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4760
MAX15041EVKIT+ vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.3V, 16V, 35V, -6V
Current - Output
3.3V
2A, 1.5A, 100mA, 100mA
Voltage - Input
3A
10.8V ~ 13.2V
Regulator Topology
4.5V ~ 28V
Boost, Buck, Inverting
Frequency - Switching
Buck
450kHz
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17113
Power - Output
MAX15041
-