Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15041EVKIT+
MAX15041EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL MAX15041ETE
Manufacturer:
Maxim Integrated
Datasheet:
MAX15041EVKIT+ Datasheet
History Price: Obsolete
In Stock: 4760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15041EVKIT+ vs MAX1889EVKIT
Part No
MAX15041EVKIT+
MAX1889EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
3.3V
200mA, 10mA, 10mA
Voltage - Input
3A
2.7V ~ 5.5V
Regulator Topology
4.5V ~ 28V
Boost
Frequency - Switching
Buck
1MHz
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1889
Power - Output
MAX15041
-