☰
MAX15046BEVKIT+
MAX15046BEVKIT+
Active
Description:  BOARD EVAL FOR MAX15046B
Manufacturer:  Maxim Integrated
History Price: $81.19
In Stock: 1580
MAX15046BEVKIT+ vs MAX15038EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V
1.8V
Voltage - Input
10A
4A
Regulator Topology
5V ~ 40V
2.9V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
350kHz
1MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15046B
MAX15038