Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15046BEVKIT+
MAX15046BEVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR MAX15046B
Manufacturer:
Maxim Integrated
Datasheet:
MAX15046BEVKIT+ Datasheet
History Price: $81.19
In Stock: 1580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15046BEVKIT+ vs MAX15059EVKIT+
Part No
MAX15046BEVKIT+
MAX15059EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V
70V
Voltage - Input
10A
4mA
Regulator Topology
5V ~ 40V
2.8V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
350kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15046B
MAX15059