☰
MAX15046BEVKIT+
MAX15046BEVKIT+
Active
Description:  BOARD EVAL FOR MAX15046B
Manufacturer:  Maxim Integrated
History Price: $81.19
In Stock: 1580
MAX15046BEVKIT+ vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
0.8V, 1.3V
Current - Output
3.3V
10A, 10A
Voltage - Input
10A
5V ~ 16V
Regulator Topology
5V ~ 40V
Buck
Frequency - Switching
Buck
500kHz
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5066
Power - Output
MAX15046B
-