☰
MAX15046EVKIT+
MAX15046EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX15046
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46560
MAX15046EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
-
Current - Output
-
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
-
4A, 2A, 500mA, 500mA
Regulator Topology
-
4.5V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
-
2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15046
MAX15022