☰
MAX15046EVKIT+
MAX15046EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX15046
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42320
MAX15046EVKIT+ vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, OLED Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
-
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
-
2.3V ~ 4.5V
Regulator Topology
-
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s), Cable(s)
Utilized IC / Part
Board(s)
MAX17065
Power - Output
MAX15046
-