☰
MAX15049EVKIT+
MAX15049EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX15049
Manufacturer:  Maxim Integrated
History Price: $154.57
In Stock: 8200
MAX15049EVKIT+ vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.2V, 1.8V, 3.3V
70V
Voltage - Input
6A, 3A, 3A
4mA
Regulator Topology
5V ~ 16V
2.8V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
500kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15049
MAX15059