☰
MAX15049EVKIT+
MAX15049EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX15049
Manufacturer:  Maxim Integrated
History Price: $154.57
In Stock: 8200
MAX15049EVKIT+ vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
1.2V, 1.8V, 3.3V
13V, 25V, -8V
Voltage - Input
6A, 3A, 3A
650mA, 15mA, 10mA
Regulator Topology
5V ~ 16V
4.5V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
500kHz
1.2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15049
MAX1518