☰
MAX15049EVKIT+
MAX15049EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX15049
Manufacturer:  Maxim Integrated
History Price: $154.57
In Stock: 8200
MAX15049EVKIT+ vs MAX1676EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V or 5V
Current - Output
1.2V, 1.8V, 3.3V
-
Voltage - Input
6A, 3A, 3A
0.7V ~ 5.5V
Regulator Topology
5V ~ 16V
Boost
Frequency - Switching
Buck
-
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1676
Power - Output
MAX15049
-