☰
MAX15050EVKIT+
MAX15050EVKIT+
Obsolete
Description:  EVAL KIT MAX15050
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19840
MAX15050EVKIT+ vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
30V
Voltage - Input
4A
20mA
Regulator Topology
2.9V ~ 5.5V
2.9V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
1MHz
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15050
MAX15032