☰
MAX15050EVKIT+
MAX15050EVKIT+
Obsolete
Description:  EVAL KIT MAX15050
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 14280
MAX15050EVKIT+ vs MAX17014EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.3V, 16V, 35V, -6V
Current - Output
1.8V
2A, 1.5A, 100mA, 50mA
Voltage - Input
4A
10.8V ~ 13.2V
Regulator Topology
2.9V ~ 5.5V
Boost, Buck, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17014
Power - Output
MAX15050
-