☰
MAX15050EVKIT+
MAX15050EVKIT+
Obsolete
Description:  EVAL KIT MAX15050
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 14280
MAX15050EVKIT+ vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
1.8V
1A
Voltage - Input
4A
1.2V ~ 5.5V
Regulator Topology
2.9V ~ 5.5V
Boost
Frequency - Switching
Buck
2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8815A
Power - Output
MAX15050
5 W