☰
MAX15051EVKIT+
MAX15051EVKIT+
Obsolete
Description:  EVAL KIT MAX15051 (4A, DC/DC CON
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31480
MAX15051EVKIT+ vs MAX1708EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
1.8V
2A
Voltage - Input
4A
0.7V ~ 5V
Regulator Topology
2.9V ~ 5.5V
Boost
Frequency - Switching
Buck
600kHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1708
Power - Output
MAX15051
-