☰
MAX15051EVKIT+
MAX15051EVKIT+
Obsolete
Description:  EVAL KIT MAX15051 (4A, DC/DC CON
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16660
MAX15051EVKIT+ vs MAX17094EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
1.8V
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
4A
1.8V ~ 5.5V
Regulator Topology
2.9V ~ 5.5V
Boost, Inverting
Frequency - Switching
Buck
-
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17094
Power - Output
MAX15051
-