☰
MAX15058EVKIT+
MAX15058EVKIT+
Active
Description:  EVAL KIT STEP-DOWN 3A MAX15058
Manufacturer:  Maxim Integrated
History Price: $99.23
In Stock: 31200
MAX15058EVKIT+ vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5.4 W
-
Current - Output
1.8V
70V
Voltage - Input
3A
4mA
Regulator Topology
2.8V ~ 5.5V
2.8V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
1MHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15058
MAX15059