☰
MAX15058EVKIT+
MAX15058EVKIT+
Active
Description:  EVAL KIT STEP-DOWN 3A MAX15058
Manufacturer:  Maxim Integrated
History Price: $99.23
In Stock: 31200
MAX15058EVKIT+ vs MAX17103EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5.4 W
4.25V, 8.5V, 23V, -6V
Current - Output
1.8V
250mA, 200mA, 20mA, 20mA
Voltage - Input
3A
2.3V ~ 5.5V
Regulator Topology
2.8V ~ 5.5V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17103
Power - Output
MAX15058
-