Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15058EVKIT+
MAX15058EVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT STEP-DOWN 3A MAX15058
Manufacturer:
Maxim Integrated
Datasheet:
MAX15058EVKIT+ Datasheet
History Price: $99.23
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15058EVKIT+ vs MAX17117EVKIT+
Part No
MAX15058EVKIT+
MAX17117EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5.4 W
4.25V, 8.5V, 23V, -6V
Current - Output
1.8V
250mA, 200mA, 20mA, 10mA
Voltage - Input
3A
2.3V ~ 5.5V
Regulator Topology
2.8V ~ 5.5V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17117
Power - Output
MAX15058
-