☰
MAX15058EVKIT+
MAX15058EVKIT+
Active
Description:  EVAL KIT STEP-DOWN 3A MAX15058
Manufacturer:  Maxim Integrated
History Price: $99.23
In Stock: 31200
MAX15058EVKIT+ vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5.4 W
5V
Current - Output
1.8V
1A
Voltage - Input
3A
1.2V ~ 5.5V
Regulator Topology
2.8V ~ 5.5V
Boost
Frequency - Switching
Buck
2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8815A
Power - Output
MAX15058
5 W