☰
MAX1510EVKIT
MAX1510EVKIT
Active
Description:  EVAL KIT MAX1510 (LOW-VOLTAGE DD
Manufacturer:  Maxim Integrated
History Price: $82.71
In Stock: 33160
MAX1510EVKIT vs MAX8902EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
0.5V ~ 1.5V
1.5V, 1.8V, 2V, 2.5V, 3V, 3.1V, 3.3V, 4.6V or 4.7V
Current - Output
1.5A
500mA
Voltage - Input
1.1V ~ 3.6V
1.7V ~ 5.5V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1510
MAX8902A, MAX8902B