Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1513EVKIT
MAX1513EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX1513 & MAX1514
Manufacturer:
Maxim Integrated
Datasheet:
MAX1513EVKIT Datasheet
History Price: Obsolete
In Stock: 33000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1513EVKIT vs MAX1501EVKIT
Part No
MAX1513EVKIT
MAX1501EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
-
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V, 14.7V, 15V, 25V, -10V
-
Voltage - Input
500mA, 500mA, 50mA, 50mA, 25mA
-
Regulator Topology
4.5V ~ 5.5V
4.5V ~ 13V
Frequency - Switching
Boost
-
Board Type
1.5MHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1513
MAX1501