☰
MAX1513EVKIT
MAX1513EVKIT
Obsolete
Description:  KIT EVAL FOR MAX1513 & MAX1514
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28000
MAX1513EVKIT vs MAX15031EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Not For New Designs
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V, 14.7V, 15V, 25V, -10V
70V
Voltage - Input
500mA, 500mA, 50mA, 50mA, 25mA
4mA
Regulator Topology
4.5V ~ 5.5V
2.9V ~ 5.5V
Frequency - Switching
Boost
Boost
Board Type
1.5MHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1513
MAX15031