Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
2, Non-Isolated
Voltage - Output
-
3.3V, 3.6V
Current - Output
3.3V, 14.7V, 15V, 25V, -10V
100mA
Voltage - Input
500mA, 500mA, 50mA, 50mA, 25mA
0.91V ~ 3.3V
Regulator Topology
4.5V ~ 5.5V
Boost
Frequency - Switching
Boost
-
Board Type
1.5MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1722, MAX1723, MAX1724