☰
MAX1513EVKIT
MAX1513EVKIT
Obsolete
Description:  KIT EVAL FOR MAX1513 & MAX1514
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41000
MAX1513EVKIT vs MAX8654EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
3.3V, 14.7V, 15V, 25V, -10V
8A
Voltage - Input
500mA, 500mA, 50mA, 50mA, 25mA
4.5V ~ 14V
Regulator Topology
4.5V ~ 5.5V
Buck
Frequency - Switching
Boost
500kHz
Board Type
1.5MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8654
Power - Output
MAX1513
-