☰
MAX1515EVKIT+
MAX1515EVKIT+
Obsolete
Description:  EVAL KIT MAX1515
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38560
MAX1515EVKIT+ vs MAX1501EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
-
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
0.5V ~ 2.7V
-
Voltage - Input
2.5A
-
Regulator Topology
1.3V ~ 3.6V
4.5V ~ 13V
Frequency - Switching
Buck
-
Board Type
500kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1515
MAX1501