☰
MAX1515EVKIT+
MAX1515EVKIT+
Obsolete
Description:  EVAL KIT MAX1515
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29840
MAX1515EVKIT+ vs MAX15031EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Not For New Designs
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
0.5V ~ 2.7V
70V
Voltage - Input
2.5A
4mA
Regulator Topology
1.3V ~ 3.6V
2.9V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
500kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1515
MAX15031