☰
MAX1515EVKIT+
MAX1515EVKIT+
Obsolete
Description:  EVAL KIT MAX1515
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38560
MAX1515EVKIT+ vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
0.5V ~ 2.7V
13V, 25V, -8V
Voltage - Input
2.5A
650mA, 15mA, 10mA
Regulator Topology
1.3V ~ 3.6V
4.5V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
500kHz
1.2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1515
MAX1518