☰
MAX1515EVKIT+
MAX1515EVKIT+
Obsolete
Description:  EVAL KIT MAX1515
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26160
MAX1515EVKIT+ vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
3.3V, 3.6V
Current - Output
0.5V ~ 2.7V
100mA
Voltage - Input
2.5A
0.91V ~ 3.3V
Regulator Topology
1.3V ~ 3.6V
Boost
Frequency - Switching
Buck
-
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1722, MAX1723, MAX1724
Power - Output
MAX1515
-