☰
MAX1518EVKIT+
MAX1518EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX1518
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30920
MAX1518EVKIT+ vs MAX17103EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
-
4.25V, 8.5V, 23V, -6V
Current - Output
13V, 25V, -8V
250mA, 200mA, 20mA, 20mA
Voltage - Input
650mA, 15mA, 10mA
2.3V ~ 5.5V
Regulator Topology
4.5V ~ 5.5V
Boost, Inverting
Frequency - Switching
Boost
1.2MHz
Board Type
1.2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17103
Power - Output
MAX1518
-