☰
MAX1518EVKIT
MAX1518EVKIT
Obsolete
Description:  KIT EVAL FOR MAX1518
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 34120
MAX1518EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
13V, 25V, -8V
1.2V, 3.3V
Voltage - Input
650mA, 15mA, 10mA
10A, 5A
Regulator Topology
4.5V ~ 5.5V
9V ~ 16V
Frequency - Switching
Boost
Buck
Board Type
1.2MHz
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1518
MAX15023