☰
MAX1522EVKIT
MAX1522EVKIT
Obsolete
Description:  EVAL KIT MAX1522, MAX1523, MAX15
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46200
MAX1522EVKIT vs MAX1531EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
5V, 12V
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
1A, 200mA
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
1.5V ~ 5.5V
10.5V ~ 24V
Frequency - Switching
Boost
Boost, Buck, Inverting
Board Type
1MHz
250kHz or 500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1522
MAX1531