Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1522EVKIT
MAX1522EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1522, MAX1523, MAX15
Manufacturer:
Maxim Integrated
Datasheet:
MAX1522EVKIT Datasheet
History Price: Obsolete
In Stock: 20300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1522EVKIT vs MAX1797EVKIT
Part No
MAX1522EVKIT
MAX1797EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
5V, 12V
500mA
Voltage - Input
1A, 200mA
2V ~ 3.3V
Regulator Topology
1.5V ~ 5.5V
Boost
Frequency - Switching
Boost
-
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1797
Power - Output
MAX1522
-