☰
MAX1522EVKIT
MAX1522EVKIT
Obsolete
Description:  EVAL KIT MAX1522, MAX1523, MAX15
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20300
MAX1522EVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
5V, 12V
200mA, 10mA, 10mA
Voltage - Input
1A, 200mA
2.7V ~ 5.5V
Regulator Topology
1.5V ~ 5.5V
Boost
Frequency - Switching
Boost
1MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1889
Power - Output
MAX1522
-