☰
MAX1522EVKIT
MAX1522EVKIT
Obsolete
Description:  EVAL KIT MAX1522, MAX1523, MAX15
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46200
MAX1522EVKIT vs MAX5035EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
5V, 12V
1A
Voltage - Input
1A, 200mA
8V ~ 76V
Regulator Topology
1.5V ~ 5.5V
Buck
Frequency - Switching
Boost
125kHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5035
Power - Output
MAX1522
-